Vishay Precision Group Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K300JE123

Description
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K300JE123
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K300JE123
Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 4.3K 5% E12 E3 Vishay - 69P9780 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.3K 5% E12 E3 Vishay
69P9780
Cw-5-3 4.3K 5% E12 E3 Vishay 69P9780
CW-5-3 4.3K 5% e12 E3

CW-5-3 4.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K300JE123 69P9780
Product Name Res Wirewound 4.3K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 4.3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details