Vishay Precision Group Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K300JE122

Description
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K300JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K300JE122
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K300JE122
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4.3K 5% E12 E3 Vishay - 69P9779 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4.3K 5% E12 E3 Vishay
69P9779
Cw-5-2 4.3K 5% E12 E3 Vishay 69P9779
CW-5-2 4.3K 5% e12 E3

CW-5-2 4.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K300JE122 69P9779
Product Name Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4.3K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details