CW-5 4.3K 5% E12 e3
Wirewound Resistors - Through Hole 5watts 4.3Kohms 5% Learn More
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0054K300JE12 | CW0054K300JE12 | 69P9778 |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Cw-5 4.3K 5% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 4300 ohms | 4300 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |