Vishay Precision Group Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K200KE12

Description
Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K200KE12
Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K200KE12
Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0054K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K200KE12
Wirewound Resistors 3110-CW0054K200KE12
CW-5 4.2K 10% E12 e3

CW-5 4.2K 10% E12 e3

Supplier's Site Datasheet
Cw-5 4.2K 10% E12 E3 Vishay - 69P9772 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.2K 10% E12 E3 Vishay
69P9772
Cw-5 4.2K 10% E12 E3 Vishay 69P9772
CW-5 4.2K 10% e12 E3

CW-5 4.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0054K200KE12 3110-CW0054K200KE12 69P9772
Product Name Res Wirewound 4.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 4.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details