Vishay Precision Group Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K200JE733

Description
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K200JE733
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K200JE733
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 4.2K 5% E73 E3 Vishay - 69P9771 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.2K 5% E73 E3 Vishay
69P9771
Cw-5-3 4.2K 5% E73 E3 Vishay 69P9771
CW-5-3 4.2K 5% E73 e3

CW-5-3 4.2K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K200JE733 69P9771
Product Name Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 4.2K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details