Vishay Precision Group Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K200JE123

Description
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K200JE123
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K200JE123
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 4.2K 5% E12 E3 Vishay - 69P9768 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4.2K 5% E12 E3 Vishay
69P9768
Cw-5-3 4.2K 5% E12 E3 Vishay 69P9768
CW-5-3 4.2K 5% e12 E3

CW-5-3 4.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K200JE123 69P9768
Product Name Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 4.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details