Vishay Precision Group Wirewound Resistors CW0054K200JB12

Description
CW-5 4.2K 5% B12
Request a Quote Datasheet
Description
CW-5 4.2K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0054K200JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K200JB12
Wirewound Resistors 3110-CW0054K200JB12
CW-5 4.2K 5% B12

CW-5 4.2K 5% B12

Supplier's Site Datasheet
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K200JB12
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K200JB12
Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 4.2K 5% B12 Vishay - 28M5259 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 4.2K 5% B12 Vishay
28M5259
Cw-5 4.2K 5% B12 Vishay 28M5259
CW-5 4.2K 5% B12

CW-5 4.2K 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0054K200JB12 CW0054K200JB12 28M5259
Product Name Wirewound Resistors Res Wirewound 4.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 4.2K 5% B12 Vishay
Category / Application Industrial
Resistance Range 4200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details