Vishay Precision Group Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K000KE733

Description
Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0054K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0054K000KE733
Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0054K000KE733
Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 4K 10% E73 E3 Vishay - 69P9765 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 4K 10% E73 E3 Vishay
69P9765
Cw-5-3 4K 10% E73 E3 Vishay 69P9765
CW-5-3 4K 10% E73 e3

CW-5-3 4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K000KE733 69P9765
Product Name Res Wirewound 4K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 4K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details