Vishay Precision Group Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K000KE122

Description
Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0054K000KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0054K000KE122
Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0054K000KE122
Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 4K 10% E12 E3 Vishay - 69P9761 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 4K 10% E12 E3 Vishay
69P9761
Cw-5-2 4K 10% E12 E3 Vishay 69P9761
CW-5-2 4K 10% e12 E3

CW-5-2 4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0054K000KE122 69P9761
Product Name Res Wirewound 4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 4K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details