Vishay Precision Group Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005499R0KE732

Description
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005499R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005499R0KE732
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005499R0KE732
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 499 10% E73 E3 Vishay - 70P0094 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 499 10% E73 E3 Vishay
70P0094
Cw-5-2 499 10% E73 E3 Vishay 70P0094
CW-5-2 499 10% E73 e3

CW-5-2 499 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005499R0KE732 70P0094
Product Name Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 499 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details