Vishay Precision Group Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005499R0KE122

Description
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005499R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005499R0KE122
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005499R0KE122
Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 499 10% E12 E3 Vishay - 70P0091 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 499 10% E12 E3 Vishay
70P0091
Cw-5-2 499 10% E12 E3 Vishay 70P0091
CW-5-2 499 10% e12 E3

CW-5-2 499 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005499R0KE122 70P0091
Product Name Res Wirewound 499 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 499 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details