Vishay Precision Group Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005499R0JE123

Description
Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005499R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005499R0JE123
Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005499R0JE123
Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 499 5% E12 E3 Vishay - 70P0086 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 499 5% E12 E3 Vishay
70P0086
Cw-5-3 499 5% E12 E3 Vishay 70P0086
CW-5-3 499 5% e12 E3

CW-5-3 499 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005499R0JE123 70P0086
Product Name Res Wirewound 499 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 499 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details