Vishay Precision Group Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00547R00JE732

Description
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00547R00JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00547R00JE732
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00547R00JE732
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 47 5% E73 E3 Vishay - 70P0066 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 47 5% E73 E3 Vishay
70P0066
Cw-5-2 47 5% E73 E3 Vishay 70P0066
CW-5-2 47 5% E73 e3

CW-5-2 47 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00547R00JE732 70P0066
Product Name Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 47 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details