Vishay Precision Group Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00547R00JE122

Description
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00547R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00547R00JE122
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00547R00JE122
Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 47 5% E12 E3 Vishay - 70P0063 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 47 5% E12 E3 Vishay
70P0063
Cw-5-2 47 5% E12 E3 Vishay 70P0063
CW-5-2 47 5% e12 E3

CW-5-2 47 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00547R00JE122 70P0063
Product Name Res Wirewound 47 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 47 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details