Vishay Intertechnology, Inc. Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00547K00KE73

Description
Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00547K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00547K00KE73
Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00547K00KE73
Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00547K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00547K00KE73
Wirewound Resistors 3110-CW00547K00KE73
CW-5 47K 10% E73 e3

CW-5 47K 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00547K00KE73 3110-CW00547K00KE73
Product Name Res Wirewound 47K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details