Vishay Precision Group Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00546R20KE733

Description
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00546R20KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00546R20KE733
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00546R20KE733
Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 46.2 10% E73 E3 Vishay - 70P0054 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 46.2 10% E73 E3 Vishay
70P0054
Cw-5-3 46.2 10% E73 E3 Vishay 70P0054
CW-5-3 46.2 10% E73 e3

CW-5-3 46.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00546R20KE733 70P0054
Product Name Res Wirewound 46.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 46.2 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details