Vishay Precision Group Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00545R30JE733

Description
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00545R30JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00545R30JE733
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00545R30JE733
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 45.3 5% E73 E3 Vishay - 70P0025 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 45.3 5% E73 E3 Vishay
70P0025
Cw-5-3 45.3 5% E73 E3 Vishay 70P0025
CW-5-3 45.3 5% E73 e3

CW-5-3 45.3 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00545R30JE733 70P0025
Product Name Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 45.3 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details