Vishay Precision Group Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00545R30JE123

Description
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00545R30JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00545R30JE123
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00545R30JE123
Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 45.3 5% E12 E3 Vishay - 70P0022 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 45.3 5% E12 E3 Vishay
70P0022
Cw-5-3 45.3 5% E12 E3 Vishay 70P0022
CW-5-3 45.3 5% e12 E3

CW-5-3 45.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00545R30JE123 70P0022
Product Name Res Wirewound 45.3 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 45.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details