Vishay Precision Group Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00545K00JE73

Description
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00545K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00545K00JE73
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00545K00JE73
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00545K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00545K00JE73
Wirewound Resistors 3110-CW00545K00JE73
CW-5 45K 5% E73 e3

CW-5 45K 5% E73 e3

Supplier's Site Datasheet
Cw-5 45K 5% E73 E3 Vishay - 70P0014 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 45K 5% E73 E3 Vishay
70P0014
Cw-5 45K 5% E73 E3 Vishay 70P0014
CW-5 45K 5% E73 e3

CW-5 45K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00545K00JE73 3110-CW00545K00JE73 70P0014
Product Name Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 45K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers