Vishay Precision Group Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00545K00JE123

Description
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00545K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00545K00JE123
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00545K00JE123
Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 45K 5% E12 E3 Vishay - 70P0013 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 45K 5% E12 E3 Vishay
70P0013
Cw-5-3 45K 5% E12 E3 Vishay 70P0013
CW-5-3 45K 5% e12 E3

CW-5-3 45K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00545K00JE123 70P0013
Product Name Res Wirewound 45K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 45K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details