Vishay Precision Group Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005450R0KE123

Description
Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005450R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005450R0KE123
Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005450R0KE123
Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 450 10% E12 E3 Vishay - 70P0039 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 450 10% E12 E3 Vishay
70P0039
Cw-5-3 450 10% E12 E3 Vishay 70P0039
CW-5-3 450 10% e12 E3

CW-5-3 450 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005450R0KE123 70P0039
Product Name Res Wirewound 450 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 450 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers