Vishay Precision Group Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005450R0JS73

Description
Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005450R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005450R0JS73
Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005450R0JS73
Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005450R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005450R0JS73
Wirewound Resistors 3110-CW005450R0JS73
CW-5 450 5% S73

CW-5 450 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 450 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 08J4677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 450 Ohm, 5W, 5%, Full Reel; Resistance Vishay
08J4677
Resistor, Wirewound, 450 Ohm, 5W, 5%, Full Reel; Resistance Vishay 08J4677
RESISTOR, WIREWOUND, 450 OHM, 5W, 5%, FULL REEL; Resistance:450ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 450 OHM, 5W, 5%, FULL REEL; Resistance:450ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005450R0JS73 3110-CW005450R0JS73 08J4677
Product Name Res Wirewound 450 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor, Wirewound, 450 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers