Vishay Precision Group Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005450R0HB12

Description
Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005450R0HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005450R0HB12
Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005450R0HB12
Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 450 Ohm, 3% Vishay - 43C8040 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 450 Ohm, 3% Vishay
43C8040
Cw, 0.875 X 0.312, 450 Ohm, 3% Vishay 43C8040
CW, 0.875 x 0.312", 450 Ohm, 3%

CW, 0.875 x 0.312", 450 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005450R0HB12 43C8040
Product Name Res Wirewound 450 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 450 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers