Vishay Precision Group Wirewound Resistors CW00543R00KE12

Description
CW-5 43 10% E12 e3
Request a Quote Datasheet
Description
CW-5 43 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00543R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00543R00KE12
Wirewound Resistors 3110-CW00543R00KE12
CW-5 43 10% E12 e3

CW-5 43 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 43 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00543R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00543R00KE12
Res Wirewound 43 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00543R00KE12
Res Wirewound 43 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 43 10% E12 E3 Vishay - 69P9992 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 43 10% E12 E3 Vishay
69P9992
Cw-5 43 10% E12 E3 Vishay 69P9992
CW-5 43 10% e12 E3

CW-5 43 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00543R00KE12 CW00543R00KE12 69P9992
Product Name Wirewound Resistors Res Wirewound 43 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 43 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 43 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details