Vishay Precision Group Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00543R00JE122

Description
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00543R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00543R00JE122
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00543R00JE122
Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 43 5% E12 E3 Vishay - 69P9987 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 43 5% E12 E3 Vishay
69P9987
Cw-5-2 43 5% E12 E3 Vishay 69P9987
CW-5-2 43 5% e12 E3

CW-5-2 43 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00543R00JE122 69P9987
Product Name Res Wirewound 43 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 43 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details