Vishay Precision Group Wirewound Resistors CW00543K00KE73

Description
CW-5 43K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 43K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00543K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00543K00KE73
Wirewound Resistors 3110-CW00543K00KE73
CW-5 43K 10% E73 e3

CW-5 43K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 43K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00543K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00543K00KE73
Res Wirewound 43K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00543K00KE73
Res Wirewound 43K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 43K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 43K 10% E73 E3 Vishay - 69P9984 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 43K 10% E73 E3 Vishay
69P9984
Cw-5 43K 10% E73 E3 Vishay 69P9984
CW-5 43K 10% E73 e3

CW-5 43K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00543K00KE73 CW00543K00KE73 69P9984
Product Name Wirewound Resistors Res Wirewound 43K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 43K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 43000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details