Vishay Precision Group Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005422R0JE733

Description
Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005422R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005422R0JE733
Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005422R0JE733
Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 422 5% E73 E3 Vishay - 69P9971 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 422 5% E73 E3 Vishay
69P9971
Cw-5-3 422 5% E73 E3 Vishay 69P9971
CW-5-3 422 5% E73 e3

CW-5-3 422 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005422R0JE733 69P9971
Product Name Res Wirewound 422 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 422 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details