Vishay Precision Group Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005416R0KE122

Description
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005416R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005416R0KE122
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005416R0KE122
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 416 10% E12 E3 Vishay - 69P9961 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 416 10% E12 E3 Vishay
69P9961
Cw-5-2 416 10% E12 E3 Vishay 69P9961
CW-5-2 416 10% e12 E3

CW-5-2 416 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005416R0KE122 69P9961
Product Name Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 416 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details