Vishay Precision Group Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005416R0JE732

Description
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005416R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005416R0JE732
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005416R0JE732
Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 416 5% E73 E3 Vishay - 69P9958 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 416 5% E73 E3 Vishay
69P9958
Cw-5-2 416 5% E73 E3 Vishay 69P9958
CW-5-2 416 5% E73 e3

CW-5-2 416 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005416R0JE732 69P9958
Product Name Res Wirewound 416 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 416 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details