Vishay Precision Group Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005410R0KE73

Description
Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005410R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005410R0KE73
Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005410R0KE73
Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005410R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005410R0KE73
Wirewound Resistors 3110-CW005410R0KE73
CW-5 410 10% E73 e3

CW-5 410 10% E73 e3

Supplier's Site Datasheet
Cw-5 410 10% E73 E3 Vishay - 69P9951 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 410 10% E73 E3 Vishay
69P9951
Cw-5 410 10% E73 E3 Vishay 69P9951
CW-5 410 10% E73 e3

CW-5 410 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005410R0KE73 3110-CW005410R0KE73 69P9951
Product Name Res Wirewound 410 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 410 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details