Vishay Precision Group Wirewound Resistors CW00540R20KE73

Description
CW-5 40.2 10% E73 e3
Request a Quote Datasheet
Description
CW-5 40.2 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00540R20KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540R20KE73
Wirewound Resistors 3110-CW00540R20KE73
CW-5 40.2 10% E73 e3

CW-5 40.2 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 40.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00540R20KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00540R20KE73
Res Wirewound 40.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00540R20KE73
Res Wirewound 40.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 40.2 10% E73 E3 Vishay - 69P9928 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 40.2 10% E73 E3 Vishay
69P9928
Cw-5 40.2 10% E73 E3 Vishay 69P9928
CW-5 40.2 10% E73 e3

CW-5 40.2 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00540R20KE73 CW00540R20KE73 69P9928
Product Name Wirewound Resistors Res Wirewound 40.2 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 40.2 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 40.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers