Vishay Precision Group Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00540R20JE733

Description
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00540R20JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00540R20JE733
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00540R20JE733
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 40.2 5% E73 E3 Vishay - 69P9924 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 40.2 5% E73 E3 Vishay
69P9924
Cw-5-3 40.2 5% E73 E3 Vishay 69P9924
CW-5-3 40.2 5% E73 e3

CW-5-3 40.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540R20JE733 69P9924
Product Name Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 40.2 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details