Vishay Precision Group Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R20JE123

Description
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540R20JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540R20JE123
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R20JE123
Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 40.2 5% E12 E3 Vishay - 69P9921 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 40.2 5% E12 E3 Vishay
69P9921
Cw-5-3 40.2 5% E12 E3 Vishay 69P9921
CW-5-3 40.2 5% e12 E3

CW-5-3 40.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540R20JE123 69P9921
Product Name Res Wirewound 40.2 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 40.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details