Vishay Precision Group Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00KE123

Description
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540R00KE123
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00KE123
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 40 10% E12 E3 Vishay - 69P9915 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 40 10% E12 E3 Vishay
69P9915
Cw-5-3 40 10% E12 E3 Vishay 69P9915
CW-5-3 40 10% e12 E3

CW-5-3 40 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540R00KE123 69P9915
Product Name Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 40 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details