Vishay Precision Group Wirewound Resistors CW00540R00KE12

Description
CW-5 40 10% E12 e3
Request a Quote Datasheet
Description
CW-5 40 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00540R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540R00KE12
Wirewound Resistors 3110-CW00540R00KE12
CW-5 40 10% E12 e3

CW-5 40 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540R00KE12
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00KE12
Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 40 10% E12 E3 Vishay - 69P9913 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 40 10% E12 E3 Vishay
69P9913
Cw-5 40 10% E12 E3 Vishay 69P9913
CW-5 40 10% e12 E3

CW-5 40 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00540R00KE12 CW00540R00KE12 69P9913
Product Name Wirewound Resistors Res Wirewound 40 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 40 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 40 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details