Vishay Precision Group Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00JE123

Description
Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540R00JE123
Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00JE123
Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 40 5% E12 E3 Vishay - 69P9910 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 40 5% E12 E3 Vishay
69P9910
Cw-5-3 40 5% E12 E3 Vishay 69P9910
CW-5-3 40 5% e12 E3

CW-5-3 40 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540R00JE123 69P9910
Product Name Res Wirewound 40 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 40 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details