Vishay Precision Group Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00JE122

Description
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540R00JE122
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540R00JE122
Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 40 5% E12 E3 Vishay - 69P9909 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 40 5% E12 E3 Vishay
69P9909
Cw-5-2 40 5% E12 E3 Vishay 69P9909
CW-5-2 40 5% e12 E3

CW-5-2 40 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540R00JE122 69P9909
Product Name Res Wirewound 40 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 40 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details