Vishay Precision Group Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00540K00KE733

Description
Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00540K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00540K00KE733
Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00540K00KE733
Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 40K 10% E73 E3 Vishay - 69P9907 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 40K 10% E73 E3 Vishay
69P9907
Cw-5-3 40K 10% E73 E3 Vishay 69P9907
CW-5-3 40K 10% E73 e3

CW-5-3 40K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540K00KE733 69P9907
Product Name Res Wirewound 40K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 40K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details