Vishay Precision Group Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540K00JE123

Description
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540K00JE123
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540K00JE123
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 40K 5% E12 E3 Vishay - 69P9898 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 40K 5% E12 E3 Vishay
69P9898
Cw-5-3 40K 5% E12 E3 Vishay 69P9898
CW-5-3 40K 5% e12 E3

CW-5-3 40K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540K00JE123 69P9898
Product Name Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 40K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details