Vishay Precision Group Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540K00JB123

Description
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00540K00JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00540K00JB123
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00540K00JB123
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.875 X 0.312, 40 Kohm, 5% Vishay - 43C8020 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 40 Kohm, 5% Vishay
43C8020
Cw, 0.875 X 0.312, 40 Kohm, 5% Vishay 43C8020
CW, 0.875 x 0.312", 40 kOhm, 5%

CW, 0.875 x 0.312", 40 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00540K00JB123 43C8020
Product Name Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.875 X 0.312, 40 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers