Vishay Precision Group Wirewound Resistors CW00540K00JB12

Description
CW-5 40K 5% B12
Request a Quote Datasheet
Description
CW-5 40K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00540K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540K00JB12
Wirewound Resistors 3110-CW00540K00JB12
CW-5 40K 5% B12

CW-5 40K 5% B12

Supplier's Site Datasheet
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW00540K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW00540K00JB12
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW00540K00JB12
Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay - 38C5643 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay
38C5643
Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay 38C5643
WIREWOUND RESISTOR, 40KOHM, 5W, 5%; Resistance:40kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

WIREWOUND RESISTOR, 40KOHM, 5W, 5%; Resistance:40kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00540K00JB12 CW00540K00JB12 38C5643
Product Name Wirewound Resistors Res Wirewound 40K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 40000 ohms 40000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details