Vishay Precision Group Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005400R0KE73

Description
Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005400R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005400R0KE73
Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005400R0KE73
Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005400R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005400R0KE73
Wirewound Resistors 3110-CW005400R0KE73
CW-5 400 10% E73 e3

CW-5 400 10% E73 e3

Supplier's Site Datasheet
Cw-5 400 10% E73 E3 Vishay - 69P9939 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 400 10% E73 E3 Vishay
69P9939
Cw-5 400 10% E73 E3 Vishay 69P9939
CW-5 400 10% E73 e3

CW-5 400 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005400R0KE73 3110-CW005400R0KE73 69P9939
Product Name Res Wirewound 400 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 400 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details