Vishay Precision Group Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005400R0JE123

Description
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005400R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005400R0JE123
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005400R0JE123
Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 400 5% E12 E3 Vishay - 69P9933 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 400 5% E12 E3 Vishay
69P9933
Cw-5-3 400 5% E12 E3 Vishay 69P9933
CW-5-3 400 5% e12 E3

CW-5-3 400 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005400R0JE123 69P9933
Product Name Res Wirewound 400 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 400 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details