Vishay Precision Group Wirewound Resistors CW0053R900JE12

Description
CW-5 3.9 5% E12 e3
Request a Quote Datasheet
Description
CW-5 3.9 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R900JE12
Wirewound Resistors 3110-CW0053R900JE12
CW-5 3.9 5% E12 e3

CW-5 3.9 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R900JE12
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R900JE12
Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 3.9 5% E12 E3 Vishay - 69P9351 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.9 5% E12 E3 Vishay
69P9351
Cw-5 3.9 5% E12 E3 Vishay 69P9351
CW-5 3.9 5% e12 E3

CW-5 3.9 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0053R900JE12 CW0053R900JE12 69P9351
Product Name Wirewound Resistors Res Wirewound 3.9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 3.9 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.9 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details