Vishay Precision Group Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R600JE122

Description
Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R600JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R600JE122
Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R600JE122
Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 3.6 5% E12 E3 Vishay - 69P9340 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.6 5% E12 E3 Vishay
69P9340
Cw-5-2 3.6 5% E12 E3 Vishay 69P9340
CW-5-2 3.6 5% e12 E3

CW-5-2 3.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R600JE122 69P9340
Product Name Res Wirewound 3.6 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 3.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details