Vishay Precision Group Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R500KE732

Description
Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R500KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R500KE732
Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R500KE732
Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.5 10% E73 E3 Vishay - 69P9337 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.5 10% E73 E3 Vishay
69P9337
Cw-5-2 3.5 10% E73 E3 Vishay 69P9337
CW-5-2 3.5 10% E73 e3

CW-5-2 3.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R500KE732 69P9337
Product Name Res Wirewound 3.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers