Vishay Precision Group Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R500KE73

Description
Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R500KE73
Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R500KE73
Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0053R500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R500KE73
Wirewound Resistors 3110-CW0053R500KE73
CW-5 3.5 10% E73 e3

CW-5 3.5 10% E73 e3

Supplier's Site Datasheet
Cw-5 3.5 10% E73 E3 Vishay - 69P9336 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.5 10% E73 E3 Vishay
69P9336
Cw-5 3.5 10% E73 E3 Vishay 69P9336
CW-5 3.5 10% E73 e3

CW-5 3.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0053R500KE73 3110-CW0053R500KE73 69P9336
Product Name Res Wirewound 3.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 3.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details