Vishay Precision Group Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R500JE732

Description
Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0053R500JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0053R500JE732
Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0053R500JE732
Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 3.5 5% E73 E3 Vishay - 69P9331 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 3.5 5% E73 E3 Vishay
69P9331
Cw-5-2 3.5 5% E73 E3 Vishay 69P9331
CW-5-2 3.5 5% E73 e3

CW-5-2 3.5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R500JE732 69P9331
Product Name Res Wirewound 3.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 3.5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers