Vishay Precision Group Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R500JE123

Description
Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0053R500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0053R500JE123
Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0053R500JE123
Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 3.5 5% E12 E3 Vishay - 69P9329 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 3.5 5% E12 E3 Vishay
69P9329
Cw-5-3 3.5 5% E12 E3 Vishay 69P9329
CW-5-3 3.5 5% e12 E3

CW-5-3 3.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0053R500JE123 69P9329
Product Name Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 3.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details