Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0053R500JB12 | CW0053R500JB12 | 28M5242 |
| Product Name | Wirewound Resistors | Res Wirewound 3.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk | Cw-5 3.5 5% B12 Vishay |
| Category / Application | Industrial | ||
| Resistance Range | 3.5 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |